EN
  • EN
  • DE

2027180100

Part No 2027180100
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN QSFD DD RCPT 76P SLD RA SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Molex, LLC
Series 202718
Package Tape & Reel
Product Status Active
Connector Style Receptacle
Connector Type QSFP-DD (Double Density)
Number of Positions 76
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 202718
Standard Package 180 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 847567-2027180100
Ultra Librarian 3D Model Ultra Librarian 2027180100 CAD Model

Description

The 788969 is a pluggable connector assembly from Molex, LLC.

  • Series: 202718
  • Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
  • Positions: 76
  • Features: Board Guide
  • Type: QSFP-DD (Double Density)
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Package: Tape & Reel
  • Connector Style: Receptacle
  • Standard Package: 180 pieces
  • Mounting: Surface Mount, Right Angle
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4040
  • Status: Active

You May Also Be Interested in

TE Connectivity
CONN QSFP CAGE 1X3 PRESS-FIT R/A
Lowest to $81.2219
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Lowest to $78.3217
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 31P SLD SMD
Lowest to $4.1092
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 10P R/A SMD
Need more? Email Us
Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.8181
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $70.0059

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1093 $58.2186
5+ $23.8846 $119.4230
7+ $23.1382 $161.9674
9+ $22.3918 $201.5262
12+ $21.6454 $259.7448
16+ $19.4062 $310.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess