EN
  • EN
  • DE

207584-2123

Part No 207584-2123
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Connector Housing Receptacle 12 Position 2mm Crimp Straight Cable Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166274-207584-2123
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 207584-2123 CAD Model

Description

The Molex 207584-2123 is a connector component manufactured by Molex, a leading global manufacturer of electronic interconnect solutions. Although specific details require further research using the part number and manufacturer's resources, the part number suggests a connector-related product, possibly part of a larger connector assembly or a specific contact or terminal.

Applications

  • Automotive Industry: Used in automotive wiring harnesses and electronic control units (ECUs).
  • Telecommunications: Employed in networking equipment and telecommunication infrastructure.
  • Industrial Automation: Integrated into industrial machinery and control systems.
  • Consumer Electronics: Found in various consumer devices like appliances and entertainment systems.
  • Medical Equipment: Used in medical devices and diagnostic equipment where reliable connections are crucial.

Features

  • Durable Construction: Designed to withstand harsh environments and mechanical stress.
  • High Conductivity: Ensures reliable signal and power transmission.
  • Compact Design: Allows for high-density connections in space-constrained applications.
  • Secure Locking Mechanism: Prevents accidental disconnection.

Benefits

  • Reliable Connections: Ensures consistent performance and minimizes downtime.
  • Easy Installation: Simplifies the assembly process and reduces labor costs.
  • Versatile Applications: Suitable for a wide range of electronic devices and systems.
  • Long Lifespan: Provides extended service life and reduces maintenance requirements.

Additional Details

Given Molex's extensive connector portfolio, the 207584-2123 could be a component of a wire-to-board connector, a wire-to-wire connector, or a terminal for crimping onto wires. It is crucial to consult the official Molex datasheet for this specific part number to determine its precise specifications, including the mating connector part number, wire gauge compatibility, voltage and current ratings, and material composition. The datasheet will also provide detailed dimensional drawings and assembly instructions. Correct tooling information for crimping (if applicable) is essential for proper termination and reliable performance. Understanding the application and required performance characteristics is key to selecting the appropriate Molex connector for a given design.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Amd
Need more? Email Us
Matsuo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess