EN
  • EN
  • DE

22-23-5044

Part No 22-23-5044
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description Headers & Wire Housings KK 100 Hdr Assy FLk Assy FLk 04 ckt Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Headers
Type Locking
Number of Positions 4 Position
Pitch 2.54 mm (0.1 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Series 43009
Tradename KK
Application Wire-to-Board, Signal
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 80 C
Packaging Bulk
Current Rating 4 A
Housing Material Polyester
Voltage Rating 500 V
Brand Molex
Contact Material Tin
Flammability Rating UL 94 V-0
Housing Color Natural
Product Type Headers & Wire Housings
Standard Pack Qty 1
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian 22-23-5044 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings VERTICAL HDR SMT 4P
Lowest to $0.1188
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $1.2755
Molex, LLC
Headers & Wire Housings HEADER SMT 2P 15AU
Need more? Email Us
Molex, LLC
Headers & Wire Housings 4 CKT R/A HEADER
Lowest to $0.6913
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to $0.6156
Molex, LLC
Headers & Wire Housings 14CKT CTB RECPT DUAL ROW IDT
Lowest to $1.0833
Molex, LLC
Headers & Wire Housings 2.5 W/B REC HSG 2.5 W/B REC HSG
Lowest to $0.0982
Molex, LLC
Headers & Wire Housings 1.25MM HDR 3 CKT Right-Angle
Lowest to $0.0944
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1701

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess