EN
  • EN
  • DE

33000-0001

Part No 33000-0001
Manufacturer Molex, LLC
Catalog Unclassified
Description MX150 BLD TERM TIN 14AWG B WIND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906571-33000-0001
Ultra Librarian 3D Model Ultra Librarian 33000-0001 CAD Model

Description

The 33000-0001 is a standard .062" series receptacle housing manufactured by Molex. It is designed to house and protect crimp terminals, providing a secure and reliable connection in various electronic applications. This housing is commonly used in wire-to-wire and wire-to-board connections.

Applications:

  • Automotive wiring harnesses
  • Industrial equipment
  • Consumer electronics
  • Power supplies
  • Lighting systems
  • Control panels

Features:

  • .062" series receptacle housing
  • Single row
  • 3 circuits
  • Positive latch
  • Durable nylon construction
  • Polarization features

Benefits:

  • Secure and reliable connections
  • Protection of crimp terminals
  • Easy to assemble
  • Prevents accidental disconnection
  • Durable and long-lasting
  • Ensures proper mating with compatible headers or housings

Additional Details:

The 33000-0001 receptacle housing accepts Molex .062" series crimp terminals. It is made of durable nylon material, providing excellent resistance to abrasion, chemicals, and temperature variations. The housing features a positive latch mechanism to ensure secure mating with compatible headers or housings, preventing accidental disconnections. Polarization features are incorporated to ensure proper alignment and prevent mismating. The housing is designed for easy assembly, allowing for quick and efficient wire termination. Molex provides detailed specifications, including dimensions, material properties, and mating compatibility information, to aid in the design and assembly process. The .062" series connector system is a widely used and reliable interconnect solution for various electronic applications.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0785 $58.0900
1,790+ $0.0647 $115.8130
2,780+ $0.0624 $173.4720
3,775+ $0.0612 $231.0300
4,905+ $0.0589 $288.9045
6,525+ $0.0531 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,268 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess