EN
  • EN
  • DE

39-01-2020

Part No 39-01-2020
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Mini-Fit Jr.™ Receptacle Housing, 4.20mm Pitch, Dual Row, UL 94V-2, 2 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Body Material Nylon, Polyamide
Color Natural
Connector Type Socket
Contact Material Brass
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 6 A
Depth 19.6 mm
Flammability Rating UL94 V-2
Gender Receptacle
Height 14.1 mm
Housing Color Natural
Housing Material Nylon
Lead Free Yes
Length 5.4 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 600 V
Max Voltage Rating (DC) 600.6 kV
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 2
Number of Pins 2
Number of Positions 2
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 4.2 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 4.2 mm
Schedule B 8536695050, 8536695050
Termination Crimp
Voltage Rating 600 V
Voltage Rating (AC) 250 V
Width 14.1 mm
Win Source Part Number 1039825-39-01-2020
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39-01-2020 CAD Model

Description

The 39-01-2020 is a limited supply circular connector housing manufactured by Molex, LLC. The component has a Win Source Part Number of 1039825-39-01-2020 and is designed for use in electronic devices.

  • Win Source Part Number: 1039825-39-01-2020
  • Maximum Operating Temperature: 105°C
  • Minimum Operating Temperature: -40°C
  • Voltage Rating: 600V
  • Current Rating: 6A
  • Housing Material: Nylon
  • Contact Material: Brass
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
Miniature CPC (Circular Plastic
Need more? Email Us
TE Connectivity
FAS-T RECEPT KIT BLK ZINC W/O
Need more? Email Us
TE Connectivity
Automotive Connectors BR AWY PL
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,100+ $0.0455 $50.0500
2,675+ $0.0374 $100.0450
4,145+ $0.0362 $150.0490
5,715+ $0.0350 $200.0250
7,375+ $0.0339 $250.0125
9,870+ $0.0304 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,210 pieces
MOQ: 1100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess