EN
  • EN
  • DE

39-28-1063

Part No 39-28-1063
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Mini-Universal MATE-N-LOK II 6 Position Crimp Terminal Plug Housing Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Color Clear
Connector Type Power, Rectangular
Contact Gender Male
Contact Material Brass
Contact Plating Tin
Country of Origin US
Current Rating 8 A
Depth 14.18 mm
Flammability Rating UL94 V-2
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 6.04 mm
Housing Color Black
Housing Material Nylon
Insulation Resistance 1 GΩ
Lead Free Yes
Lead Pitch 4.2 mm
Length 101.19 mm
Material Nylon
Max Current Rating 3 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 600.6 kV
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 6
Number of Contacts 6
Number of Pins 6
Number of Poles 6
Number of Positions 6
Number of Rows 2
Orientation Vertical
Packaging Bulk
Pitch 4.2 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 4.2 mm
Schedule B 8536694040, 8536694040
Termination Solder
Voltage Rating 600 V
Voltage Rating (AC) 250 V
Voltage Rating (DC) 600 V
Working Voltage 250 V
Win Source Part Number 1038354-39-28-1063
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39-28-1063 CAD Model

Description

This Molex power rectangular connector is a 6-position, vertical connector with a pitch of 4.2 mm and a current rating of 8 A.

  • Positions: 6
  • Orientation: Vertical
  • Pitch: 4.2 mm
  • Current Rating: 8 A
  • Voltage Rating: 600 V
  • Housing Material: Nylon
  • Contact Material: Brass
  • Contact Plating: Tin
  • Termination: Solder
  • Rows: 2
  • Circuits: 6
  • Contacts: 6
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-2
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 105 °C
  • Halogen: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3202 $51.2320
385+ $0.2627 $101.1395
590+ $0.2545 $150.1550
815+ $0.2463 $200.7345
1,050+ $0.2381 $250.0050
1,410+ $0.2135 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess