EN
  • EN
  • DE

PIC32MX250F128BT-I/SS

Part No PIC32MX250F128BT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® 32MX
Package Reel - TR
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC32MX250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889846-PIC32MX250F128BT-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F128BT-I/SS CAD Model

Description

The PIC32MX250F128BT-I/SS is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient processing power, connectivity, and low power consumption. This MCU is part of the PIC32MX family, which is renowned for its easy-to-use interface, robust operation, and flexible feature set, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) products.

Key Features

  • Core: MIPS32® M4K® Core at 40 MHz
  • Flash Memory: 128KB of Flash memory for program storage
  • RAM: 32KB of RAM for data storage
  • Digital I/O: Versatile digital peripherals with up to 35 I/O pins
  • Connectivity: Integrated peripherals for serial communication, including I2C™, SPI, and UART modules
  • Timers: Multiple 16-bit and 32-bit timers for precise event timing and measurement
  • ADC: 10-bit Analog-to-Digital Converter with up to 13 channels
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Package: SSOP-28 (Shrink Small Outline Package) for space-saving PCB design

Advanced Capabilities

The PIC32MX250F128BT-I/SS boasts advanced capabilities such as DMA (Direct Memory Access), which allows for data transfers without CPU intervention, freeing up processor time for other tasks. The MCU also features a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it highly suitable for user interfaces with capacitive buttons or sliders.

Development Support

Microchip offers comprehensive development support for the PIC32MX250F128BT-I/SS with its MPLAB® X Integrated Development Environment (IDE) and software libraries. Additionally, developers can leverage the Microchip MPLAB Harmony software development framework to accelerate the creation of complex embedded software.

Reliability and Quality

As with all Microchip products, the PIC32MX250F128BT-I/SS is backed by Microchip's commitment to quality and reliability. This MCU is designed to meet the stringent requirements of the embedded market, ensuring stable and reliable operation in a variety of conditions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3447 $56.0682
14+ $7.6675 $107.3450
21+ $7.4279 $155.9859
28+ $7.1883 $201.2724
36+ $6.9487 $250.1532
49+ $6.2299 $305.2651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess