EN
  • EN
  • DE
  • IT

39-28-8120

Part No 39-28-8120
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description NEW MINI FIT HEADER ASSY 12CKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849310-39-28-8120
Ultra Librarian 3D Model Ultra Librarian 39-28-8120 CAD Model

Description

The Molex 39-28-8120 is a 12-circuit, dual-row housing from the Mini-Fit Jr. series. It is designed to provide a secure and reliable connection in a variety of wire-to-board and wire-to-wire applications. This housing is part of a comprehensive system that includes terminals and headers, offering a versatile solution for power and signal transmission.

Applications

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Medical devices
  • Automotive applications
  • Telecommunications equipment

Features

  • Dual-row configuration: Provides higher density connections in a compact space.
  • 12 circuits: Accommodates multiple connections within a single housing.
  • Mini-Fit Jr. series: Ensures compatibility with other Mini-Fit Jr. components, creating a versatile system.
  • Positive locking mechanism: Prevents accidental disconnection, enhancing reliability.
  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Polarization features: Prevents mismating, ensuring correct connections.

Benefits

  • Reliable connections: Ensures consistent performance in demanding applications.
  • Space-saving design: Optimizes board space and reduces overall system size.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Easy to use: Simple to install and maintain, reducing assembly time and costs.
  • Enhanced safety: Positive locking and polarization features minimize the risk of errors and disconnections.
  • Cost-effective solution: Provides a balance of performance, reliability, and affordability.

The 39-28-8120 housing is typically used with crimp terminals from the Mini-Fit Jr. series. It supports a maximum current rating of up to 9.0A per circuit, depending on the wire gauge and application requirements. The housing is made from UL 94V-0 rated material, providing flammability resistance and added safety. The operating temperature range is typically -40°C to +105°C, making it suitable for a variety of environments. It is designed for use with 4.2mm pitch connectors.

You May Also Be Interested in

Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1142 $50.1390
110+ $0.9143 $100.5730
170+ $0.8857 $150.5690
235+ $0.8571 $201.4185
305+ $0.8286 $252.7230
405+ $0.7428 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess