EN
  • EN
  • DE

39-29-9047

Part No 39-29-9047
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description A-5566-04A2-21  /  Connector Header position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Box
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-39-29-9047
Standard Package 1
Win Source Part Number 961943-39-29-9047
Ultra Librarian 3D Model Ultra Librarian 39-29-9047 CAD Model

Description

The Molex 39-29-9047 is a circular connector housing designed to provide reliable and secure electrical connections in diverse applications. This housing, part of Molex's extensive range of interconnect solutions, ensures proper alignment and protection for electrical contacts, enabling efficient and dependable signal and power transmission. It is engineered to withstand harsh environments while facilitating easy assembly.

Applications

  • Industrial automation
  • Automotive systems
  • Aerospace and defense equipment
  • Medical devices
  • Telecommunications infrastructure
  • Robotics and control systems

Features

  • Durable construction: Made from high-quality materials to withstand environmental factors and physical stress.
  • Polarization features: Ensures correct mating orientation, preventing misconnections.
  • Secure locking mechanism: Provides a robust connection that resists accidental disconnections due to vibration or movement.
  • Multiple contact positions: Supports a variety of circuit configurations to meet different application requirements.
  • Compact design: Allows for efficient use of space in densely populated electronic assemblies.
  • Easy assembly: Designed for quick and straightforward installation, reducing assembly time and costs.

Benefits

  • Enhanced reliability: Minimizes the risk of connection failures, ensuring consistent performance in critical applications.
  • Improved safety: Provides insulation and protection against electrical hazards, enhancing overall system safety.
  • Reduced downtime: Secure connections prevent interruptions and minimize maintenance requirements.
  • Simplified assembly: Streamlines the manufacturing process, saving time and labor costs.
  • Versatile application: Suitable for a wide range of industries and demanding environments.
  • Cost-effective solution: Offers a balance of performance, durability, and affordability.

Additional Details

For detailed specifications, including voltage and current ratings, operating temperature range, and material properties, consult the Molex datasheet for the 39-29-9047. Proper crimping tools and techniques are necessary to ensure optimal contact performance and long-term reliability. This housing is typically used with compatible terminals and mating connectors to create a complete interconnect system. The exact number of circuits supported depends on the specific configuration as outlined in the product documentation. Consider checking the Molex website or authorized distributors for up-to-date information and application notes.

You May Also Be Interested in

Amphenol
CONN RCPT HSNG MALE 5POS INLINE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
ITT Cannon, LLC
CONN PLG HSG FMALE 37POS INLINE
Lowest to $10.6936
Souriau-Sunbank by Eaton
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 14POS INLINE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
Phoenix Contact
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us
TE Connectivity
CONN RCP HSG FMALE 14POS INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess