EN
  • EN
  • DE

AFT23S160W02SR3

Part No AFT23S160W02SR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.4GHZ NI780S-2 / Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 2.4GHz
Gain 17.9dB
Voltage - Test 28V
Current - Test 1.1A
Power - Output 45W
Voltage Rating DC 65V
Package NI-780S
Manufacturer Package NI-780S
Win Source Part Number 768334-AFT23S160W02SR3
Popularity Medium
Supply and Demand Status Limited
Family Name AFT23S160W02S
Introduction Date October 26, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AFT23S160W02SR3 CAD Model

Description

Introducing the AFT23S160W02SR3 RF Power LDMOS Transistor

The AFT23S160W02SR3 is a state-of-the-art RF power LDMOS transistor specifically designed by NXP Semiconductors to deliver exceptional performance for high-frequency applications. This robust transistor is an ideal choice for a wide range of uses, including but not limited to broadcast transmitters, cellular base station applications, and RF energy solutions. With its advanced technology and manufacturing excellence, the AFT23S160W02SR3 stands out as a reliable and efficient component in the RF power domain.

Key Features

  • High Output Power: The AFT23S160W02SR3 boasts a high output power capability, making it suitable for applications that require significant power amplification.
  • Wide Frequency Range: With its broad frequency range, this LDMOS transistor can be employed in various frequency bands, offering flexibility and adaptability to system designers.
  • High Efficiency: Energy efficiency is a critical aspect of RF design, and the AFT23S160W02SR3 does not disappoint, providing excellent efficiency figures that contribute to reduced operational costs and thermal management requirements.
  • Robustness: The device is engineered to withstand severe load mismatch conditions, ensuring reliable performance and longevity even in the most demanding environments.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device, safeguarding it against unexpected electrical spikes and enhancing its durability.

Applications

The versatility of the AFT23S160W02SR3 lends itself to a variety of applications, particularly where high power and efficiency are paramount. Its primary use cases include:

  • RF Power Amplifiers for Cellular Base Stations
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Broadcast Transmitters
  • RF Energy and Heating Systems
  • Aerospace and Defense Communication Systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the AFT23S160W02SR3 is no exception. Manufactured with rigorous standards, this LDMOS transistor promises consistent performance and reliability. Whether for commercial or industrial applications, the AFT23S160W02SR3 from NXP is a top-tier choice for designers looking to enhance their RF power solutions.

Overall, the AFT23S160W02SR3 RF power LDMOS transistor by NXP Semiconductors represents a blend of high performance, efficiency, and reliability, making it a valuable asset for any high-frequency power amplification needs.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.8508 $129.8508
2+ $125.5225 $251.0450
3+ $112.5374 $337.6122
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess