EN
  • EN
  • DE

NJV4031NT1G

Part No NJV4031NT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 3A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 40 V 3 A 215MHz 2 W Surface Mount SOT-223 (TO-261)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name NJV4031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number NJV4031NT1G-ND, NJV4031NT1GOSDKR, NJV4031NT1GOSCT, NJV4031NT1GOSTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887341-NJV4031NT1G
Ultra Librarian 3D Model Ultra Librarian NJV4031NT1G CAD Model

Description

The NJV4031NT1G is a high-performance, precision operational amplifier from ON Semiconductor, designed to meet a wide range of application requirements in the electronics industry. This operational amplifier is known for its low power consumption, high accuracy, and stability, making it an ideal choice for various applications including sensor interfaces, portable devices, and other analog circuits.

Key Features

  • Low Offset Voltage: The NJV4031NT1G boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation, leading to precise performance in critical applications.
  • High Gain Bandwidth Product: With a high-frequency response, this op-amp is capable of working in applications that require fast signal processing without compromising the integrity of the signal.
  • Low Power Consumption: Its design focuses on energy efficiency, which is crucial for battery-powered devices and applications where power availability is limited.
  • Supply Voltage Range: The device supports a wide range of supply voltages, providing flexibility in various system designs and ensuring compatibility with multiple power sources.
  • Output Short-Circuit Protection: The NJV4031NT1G is equipped with output short-circuit protection, enhancing its reliability and longevity by preventing damage due to accidental shorts.
  • Extended Temperature Range: It operates effectively across a broad temperature range, making it suitable for industrial and automotive environments that experience extreme conditions.

Applications

The NJV4031NT1G is versatile and can be used in a wide array of applications. These include:

  • Active Filters
  • Voltage and Current Sensing
  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Battery-Powered Instruments
  • Audio Electronics

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NJV4031NT1G complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances and is suitable for use in environmentally-sensitive applications.

Conclusion

The NJV4031NT1G from ON Semiconductor stands out as a robust and reliable component for precision amplification needs. With its combination of low power consumption, high accuracy, and wide operational range, it is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3032 $59.1240
465+ $0.2488 $115.6920
720+ $0.2411 $173.5920
995+ $0.2333 $232.1335
1,285+ $0.2255 $289.7675
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess