EN
  • EN
  • DE

43650-0822

Part No 43650-0822
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0 Header, Surface Mount Compatible, Single Row, Vertical, with Press-fit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128703-43650-0822
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 43650-0822 CAD Model

Description

The Molex 43650-0822 is a Micro-Fit 3.0 TPA Single Row Header designed for wire-to-board connections. This header is a key component in electronic assemblies, ensuring secure and reliable connections. It is part of the Micro-Fit 3.0 connector system, known for its compact size and high-density capabilities, as well as the added feature of Terminal Position Assurance (TPA).

Applications

  • Consumer electronics: Used in devices such as smart appliances, home automation systems, and entertainment devices.
  • Automotive industry: Employed in automotive electronics, including dashboard controls, lighting systems, and sensor connections.
  • Industrial automation: Integrated into industrial control panels, robotic systems, and automated machinery.
  • Medical equipment: Used in medical devices, diagnostic tools, and patient monitoring systems.
  • Telecommunications: Found in telecommunications equipment, including routers, switches, and network interfaces.

Features

  • Micro-Fit 3.0 design: Compact size suitable for high-density applications.
  • Single-row configuration: Simplifies board layout and assembly processes.
  • Through-hole termination: Provides a strong and reliable connection to the printed circuit board (PCB).
  • Positive locking: Ensures secure mating with the corresponding receptacle, preventing accidental disconnections.
  • Polarization: Prevents mismating and ensures correct orientation during assembly.
  • Terminal Position Assurance (TPA): Enhances connection reliability by ensuring terminals are fully seated and locked in place.
  • Durable material: Constructed from high-quality materials for long-term reliability and performance.

Benefits

  • Reliable connections: Provides stable and secure electrical connections, reducing the risk of signal loss or intermittent failures.
  • Space-saving: Compact design allows for efficient use of space in densely populated circuit boards and electronic devices.
  • Easy assembly: Designed for easy and quick assembly, reducing manufacturing time and costs.
  • Versatile applications: Suitable for a wide range of applications across various industries, making it a flexible connectivity solution.
  • Improved performance: Enhances the overall performance and reliability of electronic systems by ensuring secure and stable terminal connections.
  • Enhanced safety: The TPA feature provides an additional layer of safety by preventing accidental terminal dislodgement.

Additional Details

The 43650-0822 header is designed to be used with Molex's Micro-Fit 3.0 receptacles that support the TPA feature. It is compliant with industry standards for safety and performance. This component is typically used with compatible receptacle housings and crimp terminals to create a complete wire-to-board connection. The TPA feature provides extra security, ensuring that the terminals remain fully seated even under vibration or stress.

This is an 8 circuit header with a tin finish and black color. The pitch is 3.00mm. It is RoHS compliant.

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9228 $58.4560
49+ $2.3982 $117.5118
75+ $2.3234 $174.2550
103+ $2.2485 $231.5955
133+ $2.1735 $289.0755
178+ $1.9486 $346.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess