EN
  • EN
  • DE

46626-1305

Part No 46626-1305
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Header Assembly for L1NK 250; 22-24 AWG; L1NK 250 Connector System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Country of Origin IN
Gender Female
Plating Tin
RoHS Compliant
Schedule B 8536695050, 8536695050
Win Source Part Number 1132047-46626-1305
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 46626-1305 CAD Model

Description

The 46626-1305 is a Micro-Fit 3.0 connector header manufactured by Molex, LLC. It is a key component in providing reliable power and signal connections in a variety of electronic devices. This header is known for its compact design and secure locking mechanism, making it ideal for applications where space is limited and vibration resistance is important.

Applications:

  • Consumer Electronics: Used in devices such as televisions, computers, and gaming consoles.
  • Industrial Automation: Employed in control systems, robotics, and machinery.
  • Automotive Electronics: Integrated into vehicle control units, infotainment systems, and lighting.
  • Medical Equipment: Utilized in diagnostic equipment, patient monitoring systems, and imaging devices.
  • Telecommunications: Found in networking equipment, servers, and communication devices.

Features:

  • Compact Design: Small footprint allows for high-density mounting on printed circuit boards (PCBs).
  • Positive Locking: Provides a secure connection, preventing accidental disconnections due to vibration or shock.
  • High Temperature Material: Constructed from materials that can withstand high operating temperatures.
  • Durable Construction: Robust design ensures long-term reliability and performance.
  • Polarization: Prevents mismating, ensuring correct connections and avoiding damage to equipment.

Benefits:

  • Space Savings: Compact size allows for more efficient use of PCB space, enabling smaller and lighter devices.
  • Reliable Connection: Positive locking mechanism ensures a secure and stable connection, reducing downtime.
  • Enhanced Durability: High-quality materials and construction provide resistance to wear and tear, extending product life.
  • Reduced Maintenance: Secure connections minimize the need for frequent maintenance and repairs.
  • Improved Performance: Stable connections ensure optimal signal transmission and power delivery.

The 46626-1305 features a through-hole mounting style for secure attachment to PCBs. It is designed to mate with Molex's Micro-Fit 3.0 receptacles, creating a complete connector system. The header is available in various circuit sizes to accommodate different application requirements. Molex, LLC provides detailed specifications and technical documentation for the 46626-1305, ensuring proper integration and performance. This connector header is a dependable choice for applications demanding compact size, secure connections, and high reliability. The 46626-1305’s design and materials make it suitable for use in a variety of harsh environments, ensuring consistent performance across a wide range of operating conditions.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Crouse-Hinds
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
GE Critical Power
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess