EN
  • EN
  • DE

47151-1001

Part No 47151-1001
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description 0.50mm (.020") Pitch HDMI Receptacle, Right Angle, Front Solder Tab Length 1.80mm (.071"), Shell Nickel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 751388-47151-1001
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 47151-1001 CAD Model

Description

The Molex 47151-1001 is a USB Type A connector designed for various data transmission and power delivery applications. This connector features a durable construction and reliable performance, making it suitable for use in computers, peripherals, and other electronic devices.

Applications

  • Computers and Laptops: Used for connecting peripherals such as mice, keyboards, and external storage devices.
  • Printers: Provides a standard interface for data transfer between computers and printers.
  • External Hard Drives: Enables high-speed data transfer between external storage devices and computers.
  • USB Hubs: Facilitates the connection of multiple USB devices to a single port.
  • Gaming Consoles: Used for connecting controllers, headsets, and other accessories.

Features

  • USB Type A Interface: Standard connector for broad compatibility.
  • Durable Construction: Designed to withstand repeated use and wear.
  • High-Speed Data Transfer: Supports USB 2.0 data transfer rates for efficient performance.
  • Easy Installation: Simple plug-and-play functionality for quick setup.
  • Compact Design: Space-saving design for integration into various devices.

Benefits

  • Universal Compatibility: Works with a wide range of USB devices.
  • Reliable Performance: Ensures stable and consistent data transfer.
  • Durable and Long-Lasting: Reduces the need for frequent replacements.
  • Easy to Use: Simplifies the connection process for users.
  • Cost-Effective: Provides a standard and affordable connectivity solution.

Additional Details

The 47151-1001 connector features a standard USB Type A configuration with four pins for data and power transmission. It is typically made of high-quality materials such as copper alloy and plastic to ensure durability and reliability. The connector is designed for through-hole mounting on printed circuit boards (PCBs). It supports USB 2.0, offering data transfer rates of up to 480 Mbps. Its operating temperature range is generally between -40°C to +85°C, making it suitable for a variety of environmental conditions. The connector's dimensions are approximately 12.0 mm x 13.0 mm x 6.0 mm, allowing for easy integration into various device designs. The housing material is often a high-temperature thermoplastic, providing excellent insulation and resistance to soldering heat.

You May Also Be Interested in

Wurth Electronics Inc
CONN RCPT USB3.0 TYPEA 9POS R/A
Lowest to $5.7914
Wurth Electronics Inc
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.5588
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Need more? Email Us
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Tensility International Corp
CONN RCPT MINI USB B 5POS VERT
Need more? Email Us
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Tensility International Corp
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Lowest to $6.2943
Adafruit Industries LLC
USB C JACK TO USB C JACK ROUND P
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1189 $50.8536
58+ $1.7386 $100.8388
90+ $1.6842 $151.5780
123+ $1.6299 $200.4777
159+ $1.5756 $250.5204
213+ $1.4126 $300.8838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess