EN
  • EN
  • DE
  • IT

47151-1061

Part No 47151-1061
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description 0.50mm (.020") Pitch HDMI Receptacle, Right Angle, Front Solder Tab Length 1.80mm (.071"), Contact 0.76um
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Molex, LLC
Win Source Part Number 1128777-47151-1061
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 47151-1061 CAD Model

Description

The Molex 47151-1061 is a USB Type A connector designed for reliable data transmission and power delivery in various electronic devices. This connector is built to withstand frequent use and offers consistent performance, making it a suitable choice for computers, peripherals, and other USB-enabled devices.

Applications

  • Computers and Laptops: Used to connect peripherals such as keyboards, mice, and external drives.
  • Printers: Provides a standard USB interface for data transfer.
  • External Hard Drives: Enables high-speed data transfer between external storage and computers.
  • USB Hubs: Allows for the connection of multiple USB devices through a single port.
  • Gaming Consoles: Used for connecting controllers, headsets, and other gaming accessories.

Features

  • USB Type A Interface: Standard connector for broad compatibility with various devices.
  • Durable Construction: Designed to endure repeated use and physical stress.
  • High-Speed Data Transfer: Supports USB 2.0 data transfer rates for efficient performance.
  • Easy Installation: Provides a simple plug-and-play setup.
  • Compact Design: Allows for easy integration into various electronic devices.

Benefits

  • Universal Compatibility: Compatible with a wide range of USB devices.
  • Reliable Performance: Ensures stable and consistent data transfer.
  • Durable and Long-Lasting: Reduces the need for frequent replacements.
  • Easy to Use: Simplifies the connection process for users.
  • Cost-Effective: Provides a standard and affordable connectivity solution.

Additional Details

The Molex 47151-1061 connector conforms to the USB Type A standard, featuring four pins for data and power transmission. Constructed with high-quality copper alloy and durable plastic, this connector ensures longevity and consistent performance. It is designed for through-hole mounting on PCBs, allowing for secure and reliable integration. Supporting USB 2.0, the connector offers data transfer rates up to 480 Mbps. The operational temperature range typically spans from -40°C to +85°C, making it suitable for diverse environmental conditions. Measuring approximately 12.0 mm x 13.0 mm x 6.0 mm, its compact dimensions facilitate easy incorporation into various device designs. The housing material is commonly made from high-temperature thermoplastic, ensuring robust insulation and resistance to heat during soldering processes.

You May Also Be Interested in

Molex, LLC
67643-2910 Molex USB Connectors USB REC 4P RA SHLD TYPE A AUFL datasheet, inventory, & pricing.
Lowest to $1.0187
Shouhan Science and Technology Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
46765-1301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC TH .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1730
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
Molex, LLC
48409-0003 Molex USB Connectors USB 3.0 F/A Vert REC Stacked 15u' datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
46765-2301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1642
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.0903

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess