EN
  • EN
  • DE

TYPE-C16PIN

Part No TYPE-C16PIN
Manufacturer Shouhan Science and Technology Co., Ltd.
Catalog USB, DVI, HDMI Connectors
Description USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD
Current Rating-Power 3A
Number of Ports 1
Number of Contacts 16P
Connector Type Type-C
Voltage Rating 30V
Operating Temperature -40℃~+85℃
Mounting Type Surface Mount, Right Angle
Gender Female
Ultra Librarian 3D Model Ultra Librarian TYPE-C16PIN CAD Model

You May Also Be Interested in

Molex, LLC
DVI I RA RCPT ASSY 30SAU
Need more? Email Us
Molex, LLC
TOP-MOUNT HYBRID 24POS (TYPE C R
Need more? Email Us
Wurth Electronics Inc
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
Lowest to $1.9032
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Need more? Email Us
Molex, LLC
0472669002
Need more? Email Us
Pulse
CONN RCP MINI DISPLAYPORT SMD RA
Need more? Email Us
JAE Electronics
WATERPROOF USB CONN GASKET
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEA 4P SMD RA
Lowest to $5.0378
Amphenol
CONN GASKET FOR FIREWIRE RCPT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess