EN
  • EN
  • DE

48204-0001

Part No 48204-0001
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description Conn USB Type A RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Receptacle, USB
Contact Material Bronze, Gold, Nickel
Contact Plating Gold
Country of Origin US
Current Rating 1 A
Depth 19.25 mm
Features Shielded
Flammability Rating UL94 V-0
Gender Female
Height 14.84 mm
Housing Material Polyester
Insulation Resistance 1 GΩ
Length 7.2 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 30 V
Max Voltage Rating (DC) 3.03 kV
Min Operating Temperature -55 °C
Number of Circuits 4
Number of Contacts 4
Number of Pins 2
Number of Ports 1
Number of Rows 3
Number of Terminals 4
Orientation Vertical
Pitch 2 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536694040, 8536694040
Termination Solder
USB Standard USB 2.0
Voltage Rating 30 V
Voltage Rating (AC) 30 V
Win Source Part Number 1021927-48204-0001
Categories USB,DVI,HDMI Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 48204-0001 CAD Model

Description

The 1021927-48204-0001 from Molex, LLC is a high-quality USB connector that is perfect for various applications.

  • Type: Receptacle
  • Pitch: 2mm
  • Color: Black
  • Shielded: Yes
  • Rows: 3
  • Termination: Solder
  • Contact Material: Bronze, gold, and nickel
  • Voltage Rating: 30V
  • Current Rating: 1A
  • Gender: Female
  • Length: 7.2mm
  • Housing Material: Polyester
  • Circuits: 4
  • Orientation: Vertical
  • Contact Plating: Gold
  • RoHS: Compliant
  • Temperature Range: -55 °C to 85 °C

You May Also Be Interested in

Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Wurth Electronics Inc
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
Lowest to $1.9032
Amphenol
CONN GASKET FOR FIREWIRE RCPT
Need more? Email Us
Adafruit Industries LLC
ADAPTER HDMI PLUG TO HDMI RCPT
Need more? Email Us
Adafruit Industries LLC
USB C JACK TO USB C JACK ROUND P
Need more? Email Us
Pulse
CONN RCP MINI DISPLAYPORT SMD RA
Need more? Email Us
Molex, LLC
HDMI - Micro Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.7334
Conxall/Switchcraft
ADAPTER USB A RCPT TO USB B RCPT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess