EN
  • EN
  • DE

LM3S1918-IQC50-A2

Part No LM3S1918-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 082760-LM3S1918-IQC50-A2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1918-IQC50-A2 CAD Model

Description

The Texas Instruments LM3S1918-IQC50-A2 is a high-performance microcontroller from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Operating Frequency: 50 MHz
  • Processor Core: ARM Cortex-M3 processor
  • Flash Memory: 256KB
  • SRAM: 64KB
  • Peripheral Interfaces: two I2C interfaces, three SPI interfaces, and three UART interfaces
  • Networking: integrated Ethernet MAC and PHY
  • System Control Features: watchdog timer, a brown-out reset, and a power-on reset
  • ADC: 10-bit ADC
  • PWM: 16-bit PWM
  • Package: compact 100-pin LQFP package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3315 $56.6630
5+ $23.2464 $116.2320
7+ $22.5200 $157.6400
10+ $21.7935 $217.9350
12+ $21.0671 $252.8052
16+ $18.8877 $302.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess