EN
  • EN
  • DE
  • IT

5000244071

Part No 5000244071
Manufacturer Molex, LLC
Catalog Rectangular - Board to Board Connectors
Description CONN RECPT 40POS 0.4MM GOLD VERT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Reel - TR
Status Obsolete(EOL)
Connector Type Receptacle, Center Strip Contacts
Number of Positions 40
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 3.9μin (0.10μm)
Mated Stacking Heights 0.95mm
Height Above Board 0.037" (0.95mm)
Win Source Part Number 101230-5000244071
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5000244071 CAD Model

Description

5000244071 Electronic Component Description

The 5000244071 component embodies innovative technology, ensuring optimal integration into a variety of application fields.

  • Applications and Projects:
    • Medical devices
    • Data centers
    • Power management systems
    • Educational electronics kits
  • Features and Benefits:
    • High integration capabilities
    • Engineered for low electromagnetic interference
    • High-speed data processing potential
    • Energy-efficient for sustainable solutions
  • Additional Details:
    • Backed by extensive technical support
    • Standard and customized variants available
    • Harnesses latest advancements in electronic technology

You May Also Be Interested in

TE Connectivity
CONN RCPT FH 120POS 050 VERT
Lowest to $18.0237
Molex, LLC
CONN PLUG 40POS .5MM VERT SMD
Lowest to $6.9886
TE Connectivity
CONN PLUG 38POS .025 VERT SMD
Need more? Email Us
Molex, LLC
CONN RCPT 16CKT DUAL VERT SMD
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Lowest to $0.7321
TE Connectivity
CONN RECPT 220POS 0.5MM DUAL SMT
Lowest to $5.4149
Molex, LLC
Need more? Email Us
JAE Electronics
CONN RCPT 0.4MM 30POS DUAL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $4.0218 $68.3706
40+ $3.3000 $132.0000
61+ $3.1965 $194.9865
84+ $3.0943 $259.9212
109+ $2.9908 $325.9972
145+ $2.6816 $388.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess