EN
  • EN
  • DE

50011-8000

Part No 50011-8000
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079") Pitch MicroBlade™ Wire-to-Wire Crimp Terminal, Female, 24-30 AWG, Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128909-50011-8000
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 50011-8000 CAD Model

Description

The 50011-8000 is a rectangular connector manufactured by Molex, LLC. It's designed to provide a reliable and secure connection for wire-to-board applications. This connector is part of Molex's extensive range of interconnect solutions, known for their quality and durability in various electronic systems.

Applications

  • Industrial Equipment: Connecting various modules within control systems, PLCs, and motor drives.
  • Medical Devices: Ensuring secure connections in diagnostic equipment, patient monitoring systems, and imaging devices.
  • Automotive Electronics: Wire-to-board connections in vehicle control units (ECUs), infotainment systems, and sensor interfaces.
  • Consumer Electronics: Interconnecting components in appliances, audio/video equipment, and computing devices.
  • Telecommunications: Connecting boards in network switches, routers, and communication infrastructure equipment.

Features

  • Durable Construction: Made with high-quality materials for long-lasting performance.
  • Secure Mating: Designed for a reliable and stable connection to prevent accidental disconnections.
  • High Density: Allows for a large number of connections in a compact space.
  • Polarization: Prevents mismating and ensures correct orientation.
  • RoHS Compliant: Meets environmental standards, making it suitable for global use.

Benefits

  • Improved Reliability: Ensures consistent electrical performance and reduces the risk of connection failures.
  • Simplified Assembly: Designed for easy and efficient installation, reducing manufacturing time and costs.
  • Space Savings: High-density design allows for more compact and efficient board layouts.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and reliable performance.
  • Reduced Maintenance: Durable construction minimizes the need for frequent maintenance or replacements.

The Molex 50011-8000 connector typically features a housing made of durable plastic material, offering resistance to vibration, temperature variations, and chemical exposure. The contacts are usually made of a copper alloy with a tin or gold plating to ensure excellent conductivity and corrosion resistance. The exact specifications regarding the number of circuits, pitch, voltage rating, and current rating can be found in the Molex datasheet. This connector supports various wire gauges and termination methods, such as crimping or insulation displacement. It is often used in conjunction with mating header connectors on the PCB to create a complete wire-to-board connection. Proper crimping tools and techniques are recommended to ensure a secure and reliable termination.

You May Also Be Interested in

CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,140 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess