EN
  • EN
  • DE
  • IT

5019203001

Part No 5019203001
Manufacturer Molex, LLC
Catalog Rectangular - Board to Board Connectors
Description CONN PLUG 30POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201882-5019203001
Manufacturer Molex
Category Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series SlimStack 501920
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Connector Type Plug, Outer Shroud Contacts
Number of Positions 30
Pitch 0.020" (0.50mm)
Mounting Type Surface Mount
Contact Finish Gold
Ultra Librarian 3D Model Ultra Librarian 5019203001 CAD Model

Description

The 1201882 is a mezzanine (board to board) connector manufactured by Molex.

  • Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
  • Series: SlimStack 501920
  • Positions: 30
  • Pitch: 0.020" (0.50mm)
  • Connector Type: Plug
  • Contact Type: Outer Shroud
  • Contact Finish: Gold
  • Packaging: Tape & Reel (TR) and Cut Tape (CT)
  • Mounting Type: Surface Mountable
  • Availability: Active

You May Also Be Interested in

TE Connectivity
CONN PLUG 440POS 0.5MM DUAL SMT
Lowest to $19.9798
Molex, LLC
Need more? Email Us
TE Connectivity
CONN RECPT 220POS 0.5MM DUAL SMT
Lowest to $5.4149
Molex, LLC
Lowest to $0.3661
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Samtec Inc.
CONN RCPT .635MM 104POS DUAL SMD
Need more? Email Us
Molex, LLC
Lowest to $1.0969

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4672 $59.7376
19+ $6.1268 $116.4092
29+ $5.9354 $172.1266
39+ $5.7439 $224.0121
51+ $5.5525 $283.1775
68+ $4.9781 $338.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess