EN
  • EN
  • DE

501951-4010

Part No 501951-4010
Manufacturer Molex, LLC
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 21925-501951-4010
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 501951-4010 CAD Model

Description

Features and Benefits of 501951-4010

  • Robust Construction: Provides enhanced strength for extended use.
  • High Efficiency: Optimizes performance while reducing energy consumption.
  • Easy Installation: Simplifies setup and minimizes installation time.

Applications

  • Data Centers: Integral for maintaining cooling efficiency.
  • Medical Equipment: Ensures reliable operation of critical devices.
  • Robotics: Powers various robotic functionalities with precision.

Additional Details

The 501951-4010 is crafted for maximum operational efficiency, making it a standout choice for high-performance settings.

You May Also Be Interested in

CISCO
Need more? Email Us
OKI/Metcal
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.006uH 2% 400MHz 64Q-Factor Air 2.9A 0.006Ohm DCR T/R
Lowest to $1.2562
CISCO
Need more? Email Us
CISCO
Need more? Email Us
JST Sales America Inc.
Conn FPC Connector F 8 POS 0.4mm Solder RA SMD T/R
Lowest to $0.3128
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 1KV 0.5A 100ns 2-Pin DO-41SS / SUPER FAST RECOVERY (SWITCHING TYPE POWER SUPPLY APPLICATIONS)
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess