EN
  • EN
  • DE

51117-1605

Part No 51117-1605
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description 4.00mm Wire-to-Wire Terminal Position Assurance (TPA) Retainer, 16 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin US
Depth 4.25 mm
Length 30 mm
Number of Circuits 16
Number of Pins 16
Number of Rows 2
Orientation Straight
Packaging Bulk
RoHS Compliant
Win Source Part Number 1215263-51117-1605
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 51117-1605 CAD Model

Description

The Molex, LLC D-Sub Connectors have 2 rows and 16 circuits with a straight orientation. These connectors are 30mm in length and have 16 pins.

  • Number of Rows: 2
  • Number of Circuits: 16
  • Orientation: Straight
  • Length: 30mm
  • Number of Pins: 16
  • Package: Bulk
  • Depth: 4.25mm
  • Supply and Demand Status: Limited
  • RoHS Compliance: Yes

You May Also Be Interested in

Amphenol FCI
CONN D-SUB PLUG 25POS PNL MNT WW
Need more? Email Us
Amphenol Commercial Products
CONN DSUB RCPT 9POS STR SLDR CUP
Need more? Email Us
Conec
CONN PLUG MALE PINS 15POS R/A
Need more? Email Us
Conec
D-Sub Connector RoHS
Lowest to $29.2209
ITT Cannon, LLC
CONN MICRO-D PLUG 9POS R/A SLDR
Lowest to $8.4049
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865
Multicomp
Conn D-Subminiature PIN 50 POS 2.77mm Crimp ST Panel Mount 50 Terminal 1 Port
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
ITT Cannon, LLC
CONN D-SUB PLUG 3P PNL MNT SLDR / 3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3153 $50.4480
390+ $0.2588 $100.9320
600+ $0.2507 $150.4200
825+ $0.2426 $200.1450
1,070+ $0.2345 $250.9150
1,430+ $0.2102 $300.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess