EN
  • EN
  • DE

52793-2790

Part No 52793-2790
Manufacturer Molex, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815683-52793-2790
Ultra Librarian 3D Model Ultra Librarian 52793-2790 CAD Model

Description

The Molex 52793-2790 is a component designed for use in various electronic applications, often involving cable or wire connections. While the exact function can vary, it generally serves to facilitate electrical or mechanical connections within a system.

Applications

  • Consumer electronics: May be utilized in devices like televisions, audio equipment, or gaming consoles to connect internal components.
  • Data and telecommunications: Can be found in networking equipment, servers, and communication devices for signal transmission and power distribution.
  • Industrial automation: Employed in machinery, control systems, and industrial equipment to ensure reliable electrical connections.
  • Automotive: Could be integrated into vehicle electronics, such as sensors, actuators, and control units.
  • Medical equipment: Utilized in medical devices for power and signal management, ensuring precise and reliable operation.

Features

  • Durable construction: Designed to withstand harsh operating conditions and provide long-lasting performance.
  • Compact size: Allows for easy integration into densely packed electronic systems.
  • Secure connection: Ensures reliable electrical contact and prevents accidental disconnections.
  • RoHS compliance: Meets environmental standards for hazardous substance restrictions.
  • Versatile mounting options: Supports various installation methods to suit different application requirements.

Benefits

  • Enhanced reliability: Provides a stable and secure connection, minimizing the risk of electrical failures.
  • Improved performance: Ensures efficient signal transmission and power distribution, optimizing device operation.
  • Simplified assembly: Facilitates easy and quick installation, reducing manufacturing time and costs.
  • Wide compatibility: Suitable for use with a range of cable and wire types, increasing design flexibility.
  • Long service life: Offers durable performance and minimizes the need for frequent replacements.

Additional Details

The Molex 52793-2790 is designed to meet specific industry standards for performance and safety. It may feature specific mating interfaces, wire gauges, or current ratings depending on its intended application. The housing is often made from durable materials such as high-temperature plastic to withstand environmental stresses, while the contacts are typically made from copper alloy with plating to enhance conductivity and corrosion resistance. Given the lack of precise specification, the exact features and benefits can vary. Further consultation of the datasheet or manufacturer's specifications is recommended for detailed information.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess