EN
  • EN
  • DE

53052-0410

Part No 53052-0410
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 2.50mm Pitch Wire-to-Board Header, Vertical, with Kinked PC Tail, 4 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Glow Wire Compliant Non-compliant
Height 8.3 mm
Length 12.4 mm
Number of Circuits 4
Number of Poles 4
Orientation Vertical
Pitch 2.5 mm
RoHS Non-Compliant
Shape Straight
Width 5.8 mm
Win Source Part Number 991895-53052-0410
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 53052-0410 CAD Model

Description

The 53052-0410 is a housing for a Micro-Lock Connector from Molex. These housings are designed to securely hold the connector terminals and provide a robust connection in various wire-to-board applications. The Micro-Lock series is known for its compact size, secure locking mechanism, and reliable performance.

Applications

  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Gaming consoles
  • Robotics

Features

  • Number of Circuits: 4
  • Pitch: 1.25mm
  • Locking Style: Positive Lock
  • Material: Typically Nylon or similar high-performance plastic
  • Color: Natural (often white or beige)
  • Housing Type: Receptacle

Benefits

  • Provides a secure and reliable connection in compact designs.
  • Positive lock prevents accidental disconnection.
  • Durable material ensures long-lasting performance.
  • Easy to assemble with compatible Micro-Lock terminals.
  • Ideal for applications where space is limited.

Additional Details

The 53052-0410 housing is designed to mate with corresponding Micro-Lock headers on a printed circuit board. The 1.25mm pitch allows for a high density of connections in a small area. The positive locking mechanism provides an audible click when the connector is fully mated, ensuring a secure connection. The housing is typically made of a high-performance plastic material that is resistant to heat, chemicals, and vibration. This connector system is suitable for a wide range of applications where a reliable and compact wire-to-board connection is required. The operating temperature range is typically -25°C to +85°C depending on the specific material used. The housing is designed to accept crimp terminals that are inserted from the back side, simplifying assembly. The terminals are then securely retained within the housing by internal locking features.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess