EN
  • EN
  • DE

53253-0470

Part No 53253-0470
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description NEW 2.0 WTB WAFER ASSY STR 4CKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907306-53253-0470
Ultra Librarian 3D Model Ultra Librarian 53253-0470 CAD Model

Description

The Molex 53253-0470 is a Micro-Latch Housing, designed for secure and compact wire-to-board connections. As part of the Micro-Latch series, this housing provides a reliable latching mechanism, making it ideal for applications requiring vibration resistance and secure mating.

Applications:

  • Consumer Electronics: Used in various consumer devices such as digital cameras, camcorders, and portable audio players.
  • Automotive: Employed in automotive electronics including infotainment systems, dashboard controls, and sensor connections.
  • Industrial Automation: Suitable for industrial equipment such as programmable logic controllers (PLCs), human-machine interfaces (HMIs), and robotic systems.
  • Medical Devices: Integrated into medical equipment for connecting sensors, displays, and control circuits.
  • Telecommunications: Used in telecommunication devices such as routers, switches, and network interface cards (NICs).

Features:

  • Micro-Latch Design: Provides a secure and reliable connection with a positive latching mechanism.
  • Compact Size: Designed for space-constrained applications, allowing for high-density connections.
  • Polarization: Ensures correct mating orientation, preventing accidental misconnections.
  • Durable Material: Constructed from high-quality materials to withstand harsh environments and ensure long-term reliability.
  • 4 Circuits: Accommodates multiple signal connections within a small footprint.

Benefits:

  • Secure Connection: The Micro-Latch design provides a strong and stable connection, reducing the risk of signal interruption.
  • Space Efficiency: The compact size allows for use in densely populated circuit boards, maximizing space utilization.
  • Easy to Use: The polarization feature simplifies the mating process and prevents errors.
  • Long-Term Reliability: The durable construction ensures consistent performance over the lifespan of the product.
  • Versatile Application: Suitable for a wide range of applications, from consumer electronics to industrial automation.

Additional Details:

The 53253-0470 housing is designed to be used with Micro-Latch terminals and mating connectors. It is essential to verify the appropriate wire gauge range and mating connector compatibility for optimal performance. Refer to the Molex datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and material characteristics.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1025 $50.2250
1,190+ $0.0841 $100.0790
1,845+ $0.0815 $150.3675
2,535+ $0.0789 $200.0115
3,285+ $0.0762 $250.3170
4,395+ $0.0683 $300.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,145 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess