EN
  • EN
  • DE

MC74VHC125MELG

Part No MC74VHC125MELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST QUAD 14SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Win Source Part Number 022810-MC74VHC125MELG
Ultra Librarian 3D Model Ultra Librarian MC74VHC125MELG CAD Model

Description

Product Overview: MC74VHC125MELG

The MC74VHC125MELG is a high-performance, quad bus buffer from ON Semiconductor, designed to meet the requirements of low power consumption and high noise immunity of CMOS technology while providing a robust output drive capability. This makes the device a perfect choice for interfacing with high-speed logic families such as TTL, CMOS, and NMOS. The MC74VHC125MELG is particularly suitable for driving bus lines or buffer memory address registers due to its versatility and performance characteristics.

Key Features

  • Logic Type: Quad Bus Buffer
  • Output Type: 3-State Outputs
  • Supply Voltage Range: 2.0V to 5.5V
  • High Noise Immunity: VNIH = VNIL = 28% VCC minimum
  • Low Power Consumption: 20 µA maximum ICC
  • High Drive Capability: 8 mA at VCC = 4.5V
  • Package: SOIC-14

The device features four non-inverting buffers with 3-state outputs, which can be placed in a high impedance state to effectively disconnect the output from the circuit. This feature is particularly useful in multiplexed data bus applications where output connectivity needs to be controlled. The 3-state outputs also help in reducing power consumption when the buffers are not in active use.

With a broad supply voltage range of 2.0V to 5.5V, the MC74VHC125MELG provides a flexible solution for mixed-voltage applications and is compatible with the requirements of both 3.3V and 5V systems. The device ensures a high degree of noise immunity, which is essential for stable operation in electrically noisy environments. The low power consumption characteristic is an added advantage for battery-operated devices where power efficiency is critical.

ON Semiconductor's MC74VHC125MELG comes in a compact SOIC-14 package, which is ideal for space-constrained applications. The device's high drive capability allows for direct driving of larger loads, making it a versatile choice for a wide range of applications, including control systems, data communication, and consumer electronics.

In summary, the MC74VHC125MELG from ON Semiconductor is a reliable and efficient solution for designers looking to improve signal integrity and drive capability in their digital systems while maintaining low power consumption and high noise immunity.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess