EN
  • EN
  • DE

53727-0810

Part No 53727-0810
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 3.96mm Pitch Header, Vertical, with Peg, 8 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 8
Orientation Vertical
RoHS Non-Compliant
Win Source Part Number 960867-53727-0810
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 53727-0810 CAD Model

Description

The 53727-0810 is a housing for a Micro-Lock Plus Connector from Molex. These housings are designed to securely hold the connector terminals and provide a robust connection in various wire-to-board applications. The Micro-Lock Plus series is known for its compact size, secure locking mechanism, and reliable performance.

Applications

  • Automotive electronics
  • Industrial automation
  • Consumer electronics
  • Robotics
  • Medical devices

Features

  • Number of Circuits: 8
  • Pitch: 1.25mm
  • Locking Style: Positive Lock
  • Material: Typically Nylon or similar high-performance plastic
  • Color: Natural (often white or beige)
  • Housing Type: Receptacle

Benefits

  • Provides a secure and reliable connection in demanding environments.
  • Compact design allows for high-density packaging.
  • Positive lock prevents accidental disconnection.
  • Durable material ensures long-lasting performance.
  • Easy to assemble with compatible Micro-Lock Plus terminals.

Additional Details

The 53727-0810 housing is designed to mate with corresponding Micro-Lock Plus headers on a printed circuit board. The 1.25mm pitch allows for a high density of connections in a small area. The positive locking mechanism provides an audible click when the connector is fully mated, ensuring a secure connection. The housing is typically made of a high-performance plastic material that is resistant to heat, chemicals, and vibration. This connector system is suitable for a wide range of applications where a reliable and compact wire-to-board connection is required. The operating temperature range is typically -40°C to +105°C depending on the specific material used. The housing is designed to accept crimp terminals that are inserted from the back side, simplifying assembly. The terminals are then securely retained within the housing by internal locking features.

You May Also Be Interested in

Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess