EN
  • EN
  • DE

54104-4531

Part No 54104-4531
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Top Contact Style45 Circuits, Lead-free, 0.1μm (4μ") Gold (Au) Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129174-54104-4531
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54104-4531 CAD Model

Description

The Molex 54104-4531 is a Flat Flex Cable (FFC) connector, designed for providing reliable and high-density interconnections in various electronic devices. As an FFC connector, it's engineered to work with flat, flexible cables, offering space-saving solutions for connecting electronic components.

Applications

  • Consumer Electronics: Found in laptops, tablets, and smartphones for connecting displays, touchscreens, and other internal modules.
  • Automotive Industry: Used in automotive electronics for connecting sensors, displays, and control units in dashboards and infotainment systems.
  • Industrial Automation: Applied in industrial control panels and machinery for connecting sensors, actuators, and control boards.
  • Medical Devices: Utilized in medical equipment such as diagnostic tools, monitoring systems, and imaging devices for internal connections.
  • Printers and Scanners: Used for connecting print heads, scanning modules, and control boards.

Features

  • FFC/FPC Compatibility: Designed for use with Flat Flex Cables (FFC) and Flat Printed Cables (FPC), offering a flexible and space-saving interconnect solution.
  • High-Density Connection: Provides a high-density connection, allowing for a large number of signals to be transmitted in a compact space.
  • Secure Locking Mechanism: Features a secure locking mechanism to prevent accidental disconnection, ensuring reliable performance.
  • Durable Construction: Made from high-quality materials to provide excellent durability and resistance to wear and tear.
  • Easy Insertion and Removal: Designed for easy insertion and removal of the FFC/FPC, simplifying assembly and maintenance.
  • RoHS Compliant: Compliant with RoHS standards, ensuring that it does not contain hazardous substances.

Benefits

  • Space Saving: FFC/FPC connectors offer a compact and space-saving interconnect solution, making them ideal for devices where space is limited.
  • Reliable Connection: The secure locking mechanism ensures a reliable connection, reducing the risk of signal loss or intermittent connection issues.
  • Easy Assembly: The easy insertion and removal design simplifies the assembly process, reducing manufacturing time and costs.
  • Versatile Application: Suitable for a wide range of applications, providing a versatile interconnect solution for various electronic devices.
  • Long-lasting Performance: The durable construction ensures long-lasting performance, providing a reliable connection over the life of the product.

Additional Details

The Molex 54104-4531 has a specific pin count and pitch. These specifications are essential for ensuring compatibility with the FFC/FPC being used. The connector’s housing material and contact plating are selected for optimal electrical performance and corrosion resistance. The connector meets industry standards for electrical and mechanical performance.

You May Also Be Interested in

Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC/FFC 12POS .5MM / 12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7413
Amphenol
CONN FPC TOP 14POS 1MM SMD R/A / 14 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FPC 4POS 0.50MM R/A / 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0945 $53.2285
27+ $3.8304 $103.4208
41+ $3.6983 $151.6303
59+ $3.4341 $202.6119
76+ $3.3021 $250.9596
95+ $3.1700 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess