EN
  • EN
  • DE

54132-5097 0541325097

Part No 54132-5097 0541325097
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1634+
Reference case 0.5MM
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 713122-54132-5097 0541325097
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 54132-5097 0541325097 CAD Model

Description

The Molex 54132-5097 is a Flat Flex Cable (FFC) featuring a 0.5mm pitch and 50 circuits. This cable is designed to provide a high-density interconnect solution for various electronic applications. Its flexible construction allows for dynamic bending and folding, making it suitable for compact devices and applications requiring movement. The 54132-5097 ensures reliable signal and power transmission in demanding environments.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and digital cameras to connect displays, cameras, and other internal components.
  • Laptop Computers: Connects the motherboard to the display screen, keyboard, and touchpad.
  • Medical Devices: Integrated into portable medical devices, diagnostic equipment, and monitoring systems.
  • Automotive Electronics: Employed in automotive infotainment systems and display panels.
  • Industrial Equipment: Utilized in control panels, robotics, and automation systems.

Features:

  • 0.5mm Pitch: Provides a compact and efficient interconnect solution for high-density applications.
  • 50 Circuits: Supports a large number of signal and power lines, accommodating complex electronic systems.
  • Flexible Cable: Enables dynamic bending and folding without compromising signal integrity.
  • High-Quality Materials: Constructed with durable materials to ensure long-term reliability.
  • Easy Termination: Designed for easy and secure connection with compatible FFC connectors.

Benefits:

  • Space Saving: The compact design optimizes space utilization in electronic devices.
  • Reliable Signal Transmission: Ensures consistent and reliable signal performance, reducing the risk of connectivity issues.
  • Simplified Assembly: The flexible cable simplifies installation, reducing assembly time and costs.
  • Versatile Use: Suitable for a broad range of applications, offering flexibility in design and implementation.
  • Durable Construction: Provides long-term reliability, reducing the need for frequent replacements.

Additional Details:

The Molex 54132-5097 FFC cable typically uses polyester (PET) insulation and tinned copper conductors, offering excellent conductivity and corrosion resistance. It is engineered to withstand a range of operating temperatures and environmental conditions. Proper termination with a compatible Molex FFC connector is crucial for ensuring a secure and reliable connection to PCBs or other components. Refer to the Molex datasheet for detailed specifications, including voltage and current ratings, insulation resistance, and mechanical dimensions.

You May Also Be Interested in

Omron
CONN FPC TOP 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.0574
AVX Corp/Kyocera Corp
FPC 0.5MM / 30 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
FPC 1.0MM / 12 Position FFC, FPC Connector 0.039" (1.00mm)
Lowest to $1.3063
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
AVX Corp/Kyocera Corp
0.5MM PITCH - 20 POS - VERTICAL / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $0.3107
Amphenol
CONN FFC FPC TOP 8POS 1.00MM R/A / 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5963
Amphenol
CONN FFC TOP 39POS 0.30MM R/A / 39 Position FFC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Omron
CONN FPC 32POS 0.50MM R/A / 32 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7668

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7521 $52.6470
165+ $0.6171 $101.8215
255+ $0.5978 $152.4390
350+ $0.5786 $202.5100
450+ $0.5593 $251.6850
600+ $0.5014 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess