EN
  • EN
  • DE

TC7S14FU,LF(T

Part No TC7S14FU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Inverter Schmitt Trigger 1-Element CMOS 5-Pin USV T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098476-TC7S14FU,LF(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7S14FU,LF(T CAD Model

Description

The TC7S14FU,LF(T is a single Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. This device features a Schmitt-trigger input, which provides hysteresis for improved noise immunity. The 'FU,LF(T' indicates a specific package type and tape/reel configuration.

Applications:

  • Noise Filtering: Used to clean up noisy signals in digital circuits.
  • Wave Shaping: Employed to square up slowly changing or distorted signals.
  • Interface Circuits: Used to interface between different logic levels or noisy environments.
  • Debouncing: Utilized to debounce mechanical switches and relays.
  • Digital Systems: Integrated into various digital systems, including microcontrollers, memory devices, and interface circuits where noise immunity is important.

Features:

  • Single Schmitt-Trigger Inverter: Provides a single inverter gate with Schmitt-trigger input for improved noise immunity.
  • Hysteresis: Features hysteresis in the input to prevent false triggering due to noise.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, accommodating different power supply configurations.
  • High-Speed Operation: Supports high-speed switching, enabling fast signal processing.
  • Small Package: Available in small surface-mount packages, such as USON or similar, for compact designs.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.

Benefits:

  • Improved Noise Immunity: Provides reliable operation in noisy environments.
  • Clean Signal Output: Produces clean, sharp output signals even with noisy inputs.
  • Versatile Application: Can be used in a variety of digital logic circuits where noise is a concern.
  • Energy Efficiency: Reduces power consumption, making it suitable for battery-powered applications.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The TC7S14FU,LF(T operates over a temperature range suitable for commercial applications (e.g., -40°C to +85°C). The supply voltage typically ranges from 2V to 6V. The output drive capability is sufficient for driving other logic gates and devices. The 'FU,LF' indicates a specific package type, likely a small surface mount package like USON, and 'T' refers to tape and reel packaging. Detailed electrical characteristics, timing diagrams, hysteresis characteristics, and package dimensions can be found in the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,860 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess