EN
  • EN
  • DE

54550-0590

Part No 54550-0590
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Top Contact Style, 5 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Number of Circuits 5
Orientation Right Angle
RoHS Non-Compliant
Win Source Part Number 1196695-54550-0590
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54550-0590 CAD Model

Description

The 54550-0590 is a Micro-Latch Connector Housing manufactured by Molex, LLC. This connector housing is part of the Micro-Latch series, known for its compact design and secure latching mechanism, making it ideal for applications where space is limited and a reliable connection is crucial.

Applications:

  • Consumer Electronics: Used in devices such as digital cameras, smartphones, and tablets for internal connections.
  • Industrial Equipment: Employed in control systems, sensors, and other industrial machinery where secure and reliable connections are necessary.
  • Automotive Applications: Utilized in automotive electronics for connecting various components, such as sensors, actuators, and control modules.
  • Medical Devices: Integrated into medical equipment for reliable signal and power transmission.
  • Data and Telecommunications: Used in networking equipment and telecommunication devices for secure and stable connections.

Features:

  • Compact Design: The Micro-Latch series is designed for space-constrained applications, offering a small footprint.
  • Secure Latching: Features a robust latching mechanism to ensure a reliable and secure connection, preventing accidental disconnections.
  • Durable Material: Constructed from high-quality materials to withstand harsh environments and provide long-lasting performance.
  • Polarization: Incorporated polarization features to prevent mis-mating, ensuring proper connection.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Reliable Connection: The secure latching mechanism ensures a stable and reliable connection, minimizing signal disruptions.
  • Space-Saving: Its compact design allows for use in densely populated circuit boards and small electronic devices.
  • Easy to Use: The polarization feature simplifies the assembly process and reduces the risk of incorrect connections.
  • Long-Term Performance: Durable materials ensure long-term reliability and performance, even in demanding environments.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The 54550-0590 housing supports a 1.25mm pitch and is designed to accommodate 5 circuits. It is typically made of a high-temperature thermoplastic material suitable for reflow soldering processes. The housing is designed to work with corresponding Molex Micro-Latch terminals and headers to create a complete connection system.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Microchip Technology
Lowest to $134.3284
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess