EN
  • EN
  • DE

55650-0388

Part No 55650-0388
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 0.50mm (.020") Pitch SlimStack™ Plug, Surface Mount, Dual Row, Vertical, 2.00mm (.079") Stack Height, with Solder Tab, 30 Circuits, Lead-free | CONN PLUG 30POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Cut Tape (CT)
Connector Type Plug, Outer Shroud Contacts
Number of Positions 30
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Style SMD
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 10.0μin (0.25μm)
Mated Stacking Heights 2mm
Height Above Board 0.063" (1.60mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1129306-55650-0388
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 55650-0388 CAD Model

Description

The 55650-0388 is a Micro-Fit 3.0 receptacle housing manufactured by Molex, LLC. It is a key component in the Micro-Fit 3.0 connector system, known for its compact size and reliable performance in a variety of applications. This receptacle housing is designed to mate with соответствующими Micro-Fit 3.0 headers, creating a secure and efficient connection.

Applications

  • Power Supplies
  • Automotive Electronics
  • Industrial Controls
  • Consumer Electronics
  • Telecommunications Equipment

Features

  • Compact Micro-Fit 3.0 design for space-constrained applications
  • Positive locking feature ensures secure mating
  • Fully polarized to prevent mis-mating
  • Durable housing material for long-term reliability
  • Available in various circuit sizes to accommodate different wiring needs

Benefits

  • Provides reliable electrical connections, minimizing signal loss and ensuring optimal performance.
  • Saves valuable board space with its compact design.
  • Prevents accidental disconnections with its positive locking feature, enhancing safety and reliability.
  • Simplifies assembly and maintenance with its easy-to-use design.
  • Offers design flexibility with a range of circuit sizes and configurations.

Additional Details

The 55650-0388 receptacle housing is typically made of a high-temperature thermoplastic material, ensuring durability and resistance to heat. It is designed to accommodate crimp terminals, which provide a secure and gas-tight connection with the wires. The housing is designed to meet industry standards for safety and performance. It features a 3.0mm pitch between contacts, allowing for high-density connections in a compact space. The positive locking feature provides an audible click when the connector is fully mated, ensuring a secure connection. The polarization feature prevents accidental mis-mating, which could damage the connector or the connected equipment. This connector is designed for wire-to-board applications and supports a current rating of up to 5.0A per circuit, depending on the wire gauge and ambient temperature. It is commonly used in applications requiring a high degree of reliability and durability, such as industrial controls and automotive electronics.

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess