EN
  • EN
  • DE
  • IT

67329-8000

Part No 67329-8000
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description Universal Serial Bus (USB) Shielded I/O Receptacle, Type A, Single Upright RightAngle, Solder Tail Length 2.00mm (.079"), Kinked Pins, PCB Thickness 1.20mm (.045")and 1.60mm (.062"), Gold (Au) Flash, Lead Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815754-67329-8000
Ultra Librarian 3D Model Ultra Librarian 67329-8000 CAD Model

Description

The 67329-8000 is a Micro-USB connector manufactured by Molex, LLC. Molex is a global manufacturer of interconnect solutions, and this particular part number represents a Micro-USB connector designed for data and power transmission in various electronic devices.

Applications

  • Smartphones: Used as a charging and data transfer port in smartphones.
  • Tablets: Employed for charging and data synchronization in tablet devices.
  • Portable Hard Drives: Utilized as a connection interface for external hard drives.
  • Digital Cameras: Incorporated into digital cameras for data transfer and charging.
  • MP3 Players: Used as a connectivity port for MP3 players and other portable audio devices.

Features

  • Micro-USB Interface: Features a Micro-USB interface for compatibility with a wide range of devices.
  • Durable Construction: Designed to withstand repeated insertion and removal cycles.
  • Surface Mount Technology (SMT): Suitable for surface mount assembly, simplifying the manufacturing process.
  • Shielded Design: Shielded to minimize electromagnetic interference (EMI) and ensure signal integrity.

Benefits

  • Universal Compatibility: Compatible with a vast array of devices that support the Micro-USB standard.
  • Reliable Connection: Provides a secure and reliable connection for data transfer and power delivery.
  • Compact Size: Small form factor allows for integration into space-constrained devices.

Additional Details

The 67329-8000 Micro-USB connector typically supports USB 2.0 data transfer rates. It is constructed from high-quality materials to ensure durability and longevity. The connector's dimensions, electrical characteristics, and mating compatibility can be found in the Molex product datasheet. Proper soldering techniques are essential for reliable SMT assembly. This connector is a standard component in many consumer electronic devices, providing a versatile and reliable connectivity solution.

You May Also Be Interested in

XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
Molex, LLC
56579-0519 Molex USB Connectors USB Mini-AB Recept On-The-Go Rt.Angle datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
46765-1301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC TH .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1730
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Korea Hro parts Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount
Lowest to $0.1892
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077
Molex, LLC
105444-0011 Molex USB Connectors Type C plug connec Au 30u 22pin datasheet, inventory, & pricing.
Lowest to $1.3098
Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390
Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1742 $52.8390
105+ $0.9634 $101.1570
165+ $0.9333 $153.9945
225+ $0.9032 $203.2200
290+ $0.8731 $253.1990
385+ $0.7828 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,719 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess