EN
  • EN
  • DE

67926-0011

Part No 67926-0011
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description High Performance Cable Connectors IDT Power Receptacle w/out latch, w/bump
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type SATA
Contact Material Copper
Contact Plating Gold
Country of Origin US
Current Rating 1.5 A
Depth 18.1 mm
Gender Female
Glow Wire Compliant Non-compliant
Halogen Free Not Halogen Free
Housing Material Plastic
Lead Pitch 3.81 mm
Length 23.12 mm
Max Operating Temperature 85 °C
Min Operating Temperature -35 °C
Mount Cable
Number of Circuits 5
Number of Contacts 5
Number of Ports 1
Number of Positions 5
Number of Rows 1
Number of Terminals 5
Orientation Straight
Pitch 3.81 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination IDT
Voltage Rating (DC) 15 V
Win Source Part Number 1225516-67926-0011
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 67926-0011 CAD Model

Description

The Molex 1225516-67926-0011 is a SATA connector with 5 positions and a pitch of 3.81mm.

  • Manufacturer: Molex
  • Connector Type: SATA
  • Positions: 5
  • Pitch: 3.81mm
  • Current Rating: 1.5A
  • Popularity: Medium
  • Length: 23.12mm
  • Housing Material: Plastic
  • Orientation: Straight
  • Contact Plating: Gold

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Conexant Systems
Need more? Email Us
Amd
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Anachip Corp
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess