EN
  • EN
  • DE

67926-0040

Part No 67926-0040
Manufacturer Molex, LLC
Catalog Pluggable Connectors - Accessories
Description FEED TO COVER FOR SATA POWER CON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1010213-67926-0040
Ultra Librarian 3D Model Ultra Librarian 67926-0040 CAD Model

Description

The 1010213-67926-0040 is a pluggable connector accessory from Molex, LLC.

  • Package: Box
  • Standard Package: 1 piece
  • Accessory for: Pluggable connectors
  • ECCN: EAR99
  • MSL Level: Vendor undefined
  • REACH Status: Available upon request
  • HTSUS Code: 8538.90.6000
  • Status: Active

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us
TE Connectivity
CONN CFP2 RCPT 104POS SLD RA SMD
Lowest to $32.0641
Hirose Electric Co Ltd
CONN RETAINER FOR GT17 HSG
Need more? Email Us
Amphenol
CONN DUST CAP FOR SFP+ CAGE
Lowest to $0.5886
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Lowest to $0.2276
Hirose Electric Co Ltd
CONN SOCKET CENTER TERMINAL CRIM
Need more? Email Us
Hirose Electric Co Ltd
CONN HSG FOR FX15 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess