EN
  • EN
  • DE

73251-1350

Part No 73251-1350
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Connector; Cable; Surface Mount; Straight; Brass; 0.348 in.; Beryllium Copper
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Body Plating Gold
Mounting SMD (SMT)
Case / Package SMA
Connector Type SMA, Socket
Contact Material Copper, Gold
Contact Plating Gold
Country of Origin TW
Depth 6.35 mm
Dielectric Material PTFE
Fastening Type Threaded
Frequency 18 GHz
Gender Female
Height 9.655 mm
Housing Color Gold
Impedance 50 Ω
Insulation Material Polytetrafluoroethylene
Length 6.35 mm
Max Frequency 18 GHz
Maximum Operating Temperature 165 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Contacts 1
Orientation Straight, Right Angle
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating 500 V
Win Source Part Number 1032709-73251-1350
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73251-1350 CAD Model

Description

The Molex 1032709-73251-1350 is a high-quality RF coaxial connector that is designed to provide reliable performance in a wide range of applications.

  • Manufacturer: Molex
  • Connector Type: RF Coaxial Connector
  • Connector Gender: Socket
  • Mounting Type: Solder
  • Maximum Frequency: 18 GHz
  • Impedance: 50 Ω
  • Supply and Demand Status: Shortage

You May Also Be Interested in

DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Amphenol-RF Division
031-10 Amphenol RF RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED datasheet, inventory, & pricing.
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Molex, LLC
73171-1900 Molex RF Connectors / Coaxial Connectors BNC JACK VERT PCB 75OHM datasheet, inventory, & pricing.
Lowest to $2.9105
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Molex, LLC
73300-0021 Molex RF Connectors / Coaxial Connectors SMPM PLUG EDGE MNT FULL DETENT 50 OHM datasheet, inventory, & pricing.
Lowest to $11.6418
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9345 $55.4760
18+ $5.6898 $102.4164
28+ $5.5120 $154.3360
38+ $5.3342 $202.6996
49+ $5.1564 $252.6636
65+ $4.6230 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,365 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess