EN
  • EN
  • DE

74030-9915

Part No 74030-9915
Manufacturer Molex, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815820-74030-9915
Ultra Librarian 3D Model Ultra Librarian 74030-9915 CAD Model

Description

The Molex 74030-9915 is a specialized connector component designed for specific applications within electronic systems. While detailed specifications are challenging to obtain due to the proprietary nature of such components, it is understood to be a part of Molex's extensive range of interconnect solutions. Molex is renowned for its high-quality and reliable connectors, and the 74030-9915 adheres to those standards.

Applications

  • Custom cable assemblies where a specific connection interface is required.
  • Internal wiring harnesses within electronic devices.
  • Board-to-wire connections in various electronic systems.
  • Data communication equipment requiring secure and dependable connections.
  • Industrial automation equipment, ensuring robust connectivity in harsh environments.

Features

  • High-quality materials: Constructed with durable materials to ensure long-lasting performance.
  • Secure connection: Designed to provide a reliable and stable electrical connection.
  • Compact design: Optimized for use in space-constrained environments.
  • Easy installation: Engineered for efficient assembly and integration into existing systems.
  • Compliance: RoHS compliant, ensuring adherence to environmental regulations.

Benefits

  • Enhanced system reliability: Minimizes connection failures, leading to increased overall system stability.
  • Improved signal integrity: Provides a stable and clean signal path, reducing signal loss and interference.
  • Cost-effective solution: Offers a balance of performance and price, making it a viable option for various applications.
  • Long service life: Durable construction ensures extended performance, reducing maintenance and replacement costs.
  • Versatile applications: Suitable for a wide range of electronic devices and systems.

Additional Details

Given the limited publicly available information, it's important to consult the official Molex documentation or contact Molex directly for precise specifications such as voltage rating, current rating, operating temperature range, and mating compatibility. The specific dimensions and material composition are also best obtained from official Molex resources. The part is likely designed for automated assembly processes, given Molex’s focus on high-volume manufacturing solutions.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess