EN
  • EN
  • DE

76020-1010

Part No 76020-1010
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description Conn Backplane RCP 140 POS 3.7mm Solder RA Thru-Hole GbX I-Trac™ Frame
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Receptacle
Contact Plating Gold
Country of Origin US
Current Rating 1 A
Data Rate 12 Gbps
Flammability Rating UL94 V-0
Halogen Free Low Halogen
Housing Material Thermoplastic
Material Thermoplastic
Maximum Operating Temperature 80 °C
Max Voltage Rating (DC) 120.12 kV
Min Operating Temperature -55 °C
Mount Edge, Through Hole
Number of Circuits 140
Number of Columns 10
Number of Contacts 140
Number of Positions 140
Number of Rows 7
Orientation Right Angle
Pitch 3.7 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Shielding Unshielded
Termination Solder
Voltage Rating 120 V
Voltage Rating (AC) 120 V
Win Source Part Number 1040758-76020-1010
Categories Backplane Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 76020-1010 CAD Model

Description

The 1040758-76020-1010 is a 140-pin backplane connector from Molex, LLC.

  • Pins: 140
  • Connector Type: Backplane
  • Manufacturer: Molex, LLC
  • Pitch: 3.7 mm
  • Mounting: Edge and Through-Hole
  • Current Rating: 1 A
  • Maximum Voltage Rating: 120.12 kV
  • Supply and Demand Status: Shortage
  • Operating Temperature Range: -55 °C to 80 °C

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG DRAWER 4POS BLK
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
EDAC Inc.
CONN COVER METAL 56POS TOP
Lowest to $31.9787
HARTING
DIN-POWER SHELL HOUSING D20 META
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2976 $70.5952
4+ $28.9622 $115.8488
7+ $28.0572 $196.4004
9+ $27.1521 $244.3689
12+ $26.2471 $314.9652
15+ $23.5317 $352.9755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,998 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess