EN
  • EN
  • DE

78229-1001

Part No 78229-1001
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description I-TRAC PWR 7R W/LF HLDDN PLUG RA  /  2 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Black I-Trac, Guide Left
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr Molex
Series GbX I-Trac 78229
Package Box
Connector Type Header, Male Blades
Connector Style I-Trac, Guide Left
Number of Positions 2
Number of Positions Loaded All
Number of Rows 2
Number of Columns 1
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 4 Power
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Current Rating (Amps) 40A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -20°C ~ 85°C
Voltage Rating 250V
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-78229-1001
Standard Package 1
Win Source Part Number 1029814-78229-1001
Ultra Librarian 3D Model Ultra Librarian 78229-1001 CAD Model

Description

This male header connector from Molex, LLC has 2 positions and 2 rows with a press-fit termination.

  • Positions: 2
  • Rows: 2
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin
  • Voltage Rating: 250V
  • Data Rate: 622 Mbps
  • Power Contact Layouts: 4
  • Current Rating: 40A
  • Temperature Range: -20°C to 85°C
  • RoHS Compliant: Yes
  • Housing Material: Nylon
  • Housing Color: Beige
  • Applications: Board Edge, Through Hole
  • Alternative Parts: 43045-1000, 43045-0812, 43045-0800, 170363-1, 1-5747871-4, 280384-2, 87831-1420, 2-5748003-0, 5747871-80782291001 and 782291001

You May Also Be Interested in

HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
HARTING
CONN SHROUD AB25 125POS
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
TE Connectivity
CONN FIXED JACKSCREW MALE W/HDWR
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 38POS GRN
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7805 $62.2440
19+ $6.3839 $121.2941
29+ $6.1845 $179.3505
39+ $5.9849 $233.4111
50+ $5.7854 $289.2700
67+ $5.1869 $347.5223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,054 pieces
In Stock: 527 pieces Factory Stock: 527 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess