EN
  • EN
  • DE

834219014

Part No 834219014
Manufacturer Molex, LLC
Catalog D - Sub, D - Shaped Connectors - Housings
Description CMD RECPT KIT 9CIR UNASSEMBLED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series Commercial Micro-D Series 83421
Packaging Bulk
Connector Style D-Type, Micro-D
Connector Type Receptacle for Female Contacts
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 0.050 Pitch x 0.050 Row to Row
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Cable Side, Male Jackscrew (2-56)
Features Assembly Kit, Shielded
Shell Material, Finish Steel, Nickel Plated
Operating Temperature Range -40°C ~ 125°C
Mating Cycles 500
Dielectric Material Liquid Crystal Polymer (LCP)
Note Contacts Not Included
Win Source Part Number 766307-834219014
Popularity Medium
Supply and Demand Status Limited
Family Name 83421
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 834219014 CAD Model

Description

The 834219014 is a commercial micro-D series connector from Molex, LLC.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Type: Receptacle for Female Contacts
  • Applications: Power Supplies, Motor Controls, Audio Amplifiers
  • Features: Assembly Kit, Shielded
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

HARTING
CONN D-SUB HOUSING RCPT 15POS
Need more? Email Us
Amphenol
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us
HARTING
CONN HOUSING
Need more? Email Us
Amphenol
CONN D-SUB HOUSING RCPT 50POS
Lowest to $2.0911
Amphenol CONEC
CONN D-SUB HOUSING PLUG 9POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HOUSING RCPT 9POS
Need more? Email Us
Hirose Electric Co Ltd
CONN D-SUB HD HOUSING RCPT 9POS
Lowest to $5.4545
HARTING
CONN D-SUB HOUSING RCPT 15POS
Lowest to $1.9090
Molex, LLC
Headers & Wire Housings 4mm OBD-II WtW Rcpt Hsg Flng Mnt 16Ckt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9331 $67.8662
4+ $27.8425 $111.3700
6+ $26.9725 $161.8350
8+ $26.1024 $208.8192
10+ $25.2323 $252.3230
14+ $22.6221 $316.7094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess