EN
  • EN
  • DE

NCF2951BTT/T0E080J

Part No NCF2951BTT/T0E080J
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC ACTIC 4G 3D 38TSSOP / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Tape & Reel
Product Status Active
Base Product Number NCF2951
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1081761-NCF2951BTT/T0E080J
Ultra Librarian 3D Model Ultra Librarian NCF2951BTT/T0E080J CAD Model

Description

Product Overview: NCF2951BTT/T0E080J by NXP

The NCF2951BTT/T0E080J is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This product is part of NXP's renowned NFC (Near Field Communication) controller lineup, which is engineered to facilitate seamless, contactless communication for a variety of applications, including mobile payments, access control, and smart advertising.

Key Features

  • High-Performance NFC Interface: The device supports all NFC Forum communication modes, enabling it to handle a wide range of NFC applications with ease.
  • Energy Efficiency: Designed with power-saving features, it is ideal for battery-powered devices where power consumption is a critical consideration.
  • Advanced Security: The NCF2951BTT/T0E080J incorporates state-of-the-art security protocols to ensure secure data transactions, making it suitable for sensitive applications.
  • Compatibility: It offers broad interoperability with NFC-enabled devices and tags, ensuring smooth integration into existing ecosystems.
  • Compact Design: The small form factor of the chip makes it an excellent choice for space-constrained applications.

Applications

The versatility of the NCF2951BTT/T0E080J makes it well-suited for a wide range of applications, including but not limited to:

  • Smartphones and Wearables
  • Point of Sale (POS) Terminals
  • Smart Locks and Access Control Systems
  • Public Transportation Systems
  • Healthcare Devices

Technical Specifications

With its robust technical profile, the NCF2951BTT/T0E080J offers:

  • Comprehensive support for ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693 protocols.
  • Integrated EEPROM for flexible memory utilization.
  • Low-power card detection to enhance battery life.
  • A user-friendly interface that simplifies integration into system designs.

In conclusion, the NCF2951BTT/T0E080J from NXP stands out as a superior NFC solution that combines performance, security, and efficiency, making it an ideal choice for developers looking to incorporate NFC capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess