EN
  • EN
  • DE

87606-1001

Part No 87606-1001
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description 6.35mm (.250") Pitch Power, 2.54mm (.100") Pitch Signal, EXTreme PowerPlus (SSI) DPS Header
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1134051-87606-1001
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 87606-1001 CAD Model

Description

The 87606-1001 is a MicroCross™ DVI/HDMI backplane connector from Molex, LLC. This connector is designed to provide high-speed digital video and audio connectivity in backplane applications. It supports both DVI (Digital Visual Interface) and HDMI (High-Definition Multimedia Interface) standards, making it versatile for a wide range of applications.

Applications:

  • Servers: Used in server backplanes for video output.
  • Networking Equipment: Employed in networking devices for high-speed data transfer.
  • Industrial Computers: Integrated into industrial PCs for video display connections.
  • Medical Imaging Equipment: Utilized in medical imaging systems for high-resolution video output.
  • Broadcast Equipment: Used in broadcast systems for video and audio signal transmission.

Features:

  • Connector Type: DVI/HDMI Backplane Connector
  • Number of Contacts: Varies depending on configuration, typically 24+1 for DVI and 19 for HDMI.
  • Pitch: Typically 0.8mm or 1.0mm.
  • Mounting Style: Through-hole or SMT (Surface Mount Technology)
  • Impedance: 100 ohms differential impedance.
  • Operating Temperature Range: -40°C to +85°C.
  • Durability: High mating cycle durability.
  • Shielding: EMI/RFI shielding for signal integrity.

Benefits:

  • High-Speed Data Transfer: Supports high-bandwidth digital video and audio transmission.
  • Versatile Connectivity: Compatible with both DVI and HDMI standards.
  • Robust Design: Designed for reliable performance in demanding backplane applications.
  • EMI/RFI Shielding: Minimizes electromagnetic interference for signal integrity.
  • High Durability: Withstands multiple mating cycles.

Additional Details:

The 87606-1001 connector is part of Molex's MicroCross™ series, known for its high-density and high-performance capabilities. It is designed to meet the stringent requirements of backplane applications, providing reliable connectivity for digital video and audio signals. The connector offers excellent signal integrity, ensuring clear and distortion-free video and audio transmission. It's typically gold plated for corrosion resistance and enhanced conductivity. The housing material is high temperature thermoplastic. The connector is also RoHS compliant, indicating its compliance with environmental regulations. The specific number of contacts may vary based on the configuration and version.

You May Also Be Interested in

HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN COVER METAL 56POS TOP
Lowest to $31.9787
TE Connectivity
CONN RCPT HSG DRAWER 4POS BLK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess