EN
  • EN
  • DE

87832-0406

Part No 87832-0406
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079) Pitch Milli-Grid™ Header, Surface Mount, Vertical, Shrouded, Leadfree 4 Circuits, 0.38μm (15μ) Gold (Au) Plating, with Locking Window
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1134062-87832-0406
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 87832-0406 CAD Model

Description

The Molex 87832-0406 is a Micro-Latch connector housing designed for secure and reliable wire-to-board connections. This component is part of Molex's extensive Micro-Latch series, known for its compact size and robust locking mechanism, making it suitable for applications where space is limited and connection integrity is critical.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and digital cameras for internal connections.
  • Automotive: Employed in automotive electronics systems for connecting sensors, actuators, and control units.
  • Industrial Automation: Utilized in industrial equipment and machinery for reliable signal and power connections.
  • Medical Devices: Found in medical equipment where compact and secure connections are essential.
  • Data and Telecommunications: Used in networking equipment and telecommunication devices for signal transmission.

Features

  • Number of Circuits: 4
  • Pitch: 1.25mm
  • Housing Material: Durable plastic construction, typically with a UL 94V-0 flammability rating.
  • Color: Natural (usually white or off-white)
  • Polarization: Prevents mismating by ensuring correct orientation during connection.
  • Latch Style: Micro-Latch provides a secure and audible click upon mating.

Benefits

  • Space Optimization: The compact 1.25mm pitch allows for high-density connections in space-constrained environments.
  • Reliable Connection: The Micro-Latch mechanism ensures a secure and dependable connection, minimizing the risk of accidental disconnections.
  • Ease of Assembly: Designed for straightforward assembly with compatible Molex crimp terminals.
  • Versatile Application: Suitable for a wide range of applications demanding compact and reliable connections.
  • Durability: Constructed from high-quality materials for long-lasting performance and resistance to environmental factors.

Additional Details

The 87832-0406 connector housing is specifically designed to work with Molex Micro-Latch crimp terminals. These terminals are crimped onto the wires and then inserted into the housing, providing a secure electrical and mechanical connection. The housing offers insulation and protection for the terminals and ensures proper alignment when mated with a corresponding header or receptacle on a PCB.

The Micro-Latch feature provides a tactile and audible click when the connector is fully engaged, confirming a secure and reliable connection. This is especially important in applications where vibration or movement could potentially loosen less secure connections. The connector is designed for automated assembly processes, contributing to efficient manufacturing.

You May Also Be Interested in

Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9270 $60.2550
155+ $0.7607 $117.9085
240+ $0.7369 $176.8560
325+ $0.7131 $231.7575
420+ $0.6895 $289.5900
565+ $0.6181 $349.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess