EN
  • EN
  • DE

90130-3108

Part No 90130-3108
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description C-GRID SHRD HDR DR RA TN-A 8/8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908655-90130-3108
Ultra Librarian 3D Model Ultra Librarian 90130-3108 CAD Model

Description

The 90130-3108 is a connector component manufactured by Molex, LLC. Part of their extensive range of interconnect solutions, this particular connector is designed to provide reliable and efficient electrical connections in various applications. Molex is a global leader in electronic components and connectivity, known for their high-quality products and innovative designs.

Applications

  • Automotive electronics: Used in wiring harnesses and control systems within vehicles.
  • Industrial automation: Employed in machinery, control panels, and robotics for secure connections.
  • Consumer electronics: Integrated into devices such as appliances, entertainment systems, and peripherals.
  • Telecommunications equipment: Utilized in networking hardware and communication devices.
  • Medical devices: Found in medical equipment requiring reliable connectivity.

Features

  • Durable construction: Made with high-quality materials to withstand harsh environments and ensure long-term reliability.
  • Compact design: Offers a space-saving solution for applications with limited room.
  • Secure connection: Provides a stable and reliable electrical connection, minimizing the risk of signal loss or disconnection.
  • Easy to install: Designed for quick and efficient installation, reducing assembly time and costs.
  • Versatile compatibility: Compatible with a wide range of wire sizes and connector types.

Benefits

  • Improved system performance: Ensures reliable signal transmission, enhancing the overall performance of the connected system.
  • Reduced downtime: Minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Enhanced safety: Provides a secure connection, reducing the risk of electrical hazards.
  • Cost-effective solution: Offers a balance of performance, reliability, and affordability.
  • Long-term reliability: Designed to withstand harsh environments and provide years of reliable service.

Additional Details

While specific electrical and mechanical specifications are dependent on the exact series and application, Molex connectors are generally manufactured to meet industry standards for flammability, insulation resistance, and durability. The 90130-3108 series is likely constructed from high-grade plastics and metal alloys to ensure optimal performance and longevity. For detailed technical specifications, refer to the official Molex datasheet for part number 90130-3108.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9101 $59.1565
155+ $0.7473 $115.8315
240+ $0.7242 $173.8080
335+ $0.6999 $234.4665
430+ $0.6768 $291.0240
575+ $0.6075 $349.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess