EN
  • EN
  • DE

7-5530843-5

Part No 7-5530843-5
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 12POS 0.100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 12
Card Thickness 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Number of Rows 2
Pitch 0.100" (2.54mm)
Read Out Dual
Mounting Type Through Hole
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Temperature Range - Operating -55°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1614763-7-5530843-5
Ultra Librarian 3D Model Ultra Librarian 7-5530843-5 CAD Model

Description

N

You May Also Be Interested in

Amphenol FCI
CONN PCI EXP FMALE 36POS 0.039
Lowest to $15.7720
Amphenol FCI
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $9.7500
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $20.3749
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $2.7858
Amphenol
CONN EDGE DUAL FMALE 68POS
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess