EN
  • EN
  • DE

95001-2441

Part No 95001-2441
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Jack, Right-Angle, Low Profile, 4/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Plating Gold
Color Black
Contact Material Bronze
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin SK
Current Rating 1.5 A
Direction Down
Flammability Rating UL94 V-0
Gender Male
Hole Diameter 3.25 mm
Housing Color Black
Housing Material Polyester
Insulation Resistance 500 MΩ
Lead Free Yes
Material Polyester
Maximum Operating Temperature 80 °C
Max Voltage Rating (DC) 125 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 4
Number of Ports 1
Number of Positions 4
Number of Rows 1
Orientation Right Angle
Packaging Bulk
Panel Thickness 1.6 mm
Pitch 2.54 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination Through Hole
Voltage Rating (DC) 125 V
Width 11.18 mm
Win Source Part Number 1041738-95001-2441
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 95001-2441 CAD Model

Description

The Molex LLC 1041738-95001-2441 is a black modular connector with 4 positions and 1 row.

  • Positions: 4
  • Rows: 1
  • Pitch: 2.54 mm
  • Termination: Through Hole
  • Current Rating: 1.5 A
  • Contacts: 4
  • Gender: Male
  • Shielded: Unshielded
  • Housing Material: Polyester
  • Orientation: Right Angle
  • Contact Plating: Gold
  • Housing Color: Black
  • Panel Thickness: 1.6 mm
  • RoHS Compliant: Yes
  • Manufactured in: South Korea

You May Also Be Interested in

Molex, LLC
171315-1607 Molex High Speed / Modular Connectors IMPEL 1.9MM 4X16 VRT BKPLN UNGUID OPEN datasheet, inventory, & pricing.
Lowest to $13.0971
Dongguan Heling Electronic Co., Ltd.
Jack Modular Connector RJ45 Recessed Mount Shielded
Lowest to $0.6862
LINK-PP
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $6.8852
Molex, LLC
43202-8916 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE SHIELDED datasheet, inventory, & pricing.
Lowest to $13.1815
Molex, LLC
85793-1006 Molex Modular Connectors / Ethernet Connectors 8/8 RA Magnetic Jack Green/Yellow LED datasheet, inventory, & pricing.
Need more? Email Us
Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $5.7453
Amphenol FCI
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448
LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess