EN
  • EN
  • DE

SOCKET G34

Part No SOCKET G34
Manufacturer Molex, LLC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 336389-SOCKET G34
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SOCKET G34 CAD Model

Description

The SOCKET G34, manufactured by Molex, LLC, is a high-performance CPU socket designed to support multi-core AMD Opteron 6000 series processors. It provides a reliable and robust connection between the CPU and the motherboard, ensuring optimal performance and stability for demanding server and workstation applications.

Applications:

  • Servers: Used in high-performance servers to support demanding workloads.
  • Workstations: Integrated into professional workstations for applications such as video editing, 3D rendering, and scientific computing.
  • Data Centers: Deployed in data centers to provide reliable and efficient computing power.
  • High-Performance Computing (HPC): Utilized in HPC environments to support complex simulations and calculations.

Features:

  • LGA (Land Grid Array) Socket: Utilizes an LGA design for reliable and high-density connections.
  • High Pin Count: Supports a large number of pins to accommodate the complex architecture of multi-core processors.
  • Robust Construction: Made with high-quality materials to ensure durability and long-term reliability.
  • Easy Installation: Designed for easy and secure installation of the CPU.
  • Optimized Contact Design: Features an optimized contact design to minimize signal loss and ensure optimal performance.
  • Retention Mechanism: Includes a secure retention mechanism to hold the CPU firmly in place.

Benefits:

  • Enhanced Performance: Provides a stable and reliable connection for high-performance CPUs, maximizing system performance.
  • Improved Reliability: Robust construction and optimized contact design ensure long-term reliability and minimize the risk of failure.
  • Easy Maintenance: Designed for easy CPU installation and removal, simplifying maintenance and upgrades.
  • Reduced Downtime: Reliable connection minimizes the risk of system downtime, ensuring continuous operation.
  • Optimized Signal Integrity: Optimized contact design minimizes signal loss and ensures optimal signal integrity.

The SOCKET G34 from Molex is a critical component for high-performance computing systems, providing a reliable and robust connection for AMD Opteron 6000 series processors. Its LGA design, high pin count, and robust construction make it ideal for demanding server and workstation applications. The socket ensures optimal performance, stability, and long-term reliability, making it a valuable component in data centers, HPC environments, and professional workstations.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess