EN
  • EN
  • DE

MC74F240M

Part No MC74F240M
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS/DRIVER / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F240
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 883625-MC74F240M
Ultra Librarian 3D Model Ultra Librarian MC74F240M CAD Model

Description

ON Semiconductor MC74F240M Octal Buffer/Line Driver

The ON Semiconductor MC74F240M is a high-performance, octal buffer/line driver designed to provide efficient interfacing to bus-oriented systems. This integrated circuit features eight non-inverting buffer/line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers. Its robust construction and advanced engineering ensure reliable operation in a variety of electronic applications, from industrial automation to advanced computing systems.

Key Features:

  • Octal Non-Inverting Buffers: The MC74F240M features eight non-inverting buffers, providing ample interfacing capability for your bus-oriented systems.
  • 3-State Outputs: Each buffer has a 3-state output which can be used in a high-impedance state, allowing for bus line control and reducing power consumption when inactive.
  • High Drive Capability: These buffers are capable of driving heavily loaded bus lines with high capacitance, offering excellent signal integrity.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, typically from 4.5V to 5.5V, providing flexibility in various power environments.
  • Fast Propagation Delays: The MC74F240M is designed for speed, featuring fast propagation delays to ensure quick data transfer and minimal signal latency.
  • Low Power Consumption: Despite its high drive capability, the device is engineered for low power consumption, making it suitable for energy-sensitive applications.

Applications:

The versatility of the MC74F240M makes it suitable for a wide array of applications, including:

  • Bus driver for high-speed computing systems
  • Buffer for memory address registers in servers and workstations
  • Interface for peripheral devices in embedded systems
  • Signal buffering in telecommunications equipment
  • Industrial control systems requiring robust signal integrity

With its combination of high-speed operation, multiple features, and ON Semiconductor's commitment to quality, the MC74F240M is the go-to choice for designers looking to enhance the performance and reliability of their bus-oriented systems. Whether used in complex data processing units or simple interface applications, the MC74F240M delivers the performance needed to maintain efficient and stable operations.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1506 $64.5180
70+ $1.7648 $123.5360
105+ $1.7094 $179.4870
140+ $1.6540 $231.5600
185+ $1.5985 $295.7225
245+ $1.4334 $351.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess