EN
  • EN
  • DE

AT25640NSI18

Part No AT25640NSI18
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046403-AT25640NSI18
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25640NSI18 CAD Model

Description

The Microchip Technology AT25640NSI18 is a high-performance, 64K serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is an ideal data storage solution for a wide range of applications. This EEPROM provides 64,000 bits of memory, organized as 8,000 words of 8 bits each, allowing for efficient storage of configuration settings, calibration data, user preferences, and more.

Key Features

  • Memory Size: 64K (8,000 x 8-bit)
  • Interface: SPI (Serial Peripheral Interface) compatible, supporting SPI modes 0 (0,0) and 3 (1,1)
  • Operating Voltage Range: 2.5V to 5.5V, making it suitable for a variety of logic levels and power supplies
  • Write Protect: Features a hardware write-protect pin to prevent inadvertent write operations or data corruption
  • High Reliability: Endurance of 1 million write cycles and a data retention period of 100 years
  • Speed: Fast write cycle times of 5 ms max, enabling rapid data updates
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions
  • Packaging: Available in a variety of package types, including the space-saving 8-lead SOIC (AT25640NSI18)

Applications

The AT25640NSI18 is versatile and can be used in a multitude of applications such as:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Portable devices and IoT products
  • Consumer electronics

Why Choose AT25640NSI18?

With its robust design and compatibility with SPI bus serial interfaces, the AT25640NSI18 from Microchip Technology is a reliable choice for systems that require non-volatile memory. Its high reliability and extended temperature range make it suitable for harsh environments, while the hardware write protection ensures the safety of your data. Whether for simple data storage or for complex, mission-critical applications, the AT25640NSI18 brings performance and peace of mind to your product's memory needs.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess